The SI5356A-B02604-GM is a quad-output clock generator capable of generating any frequency from 1 to 200 MHz across its four output banks. Each bank provides two CMOS outputs, allowing for flexible frequency configurations. The device utilizes I2C programming and features guaranteed 0 ppm frequency synthesis error, making it suitable for applications requiring precise timing. It supports a core supply voltage of 1.8, 2.5, or 3.3 V, with separate output buffer supply voltages for each bank. The clock generator is designed for low power consumption, drawing approximately 45 mA at maximum load, and operates within an industrial temperature range of -40 to +85 °C. Additionally, it offers low jitter performance, with typical period jitter of 50 ps and a maximum of 75 ps. The small 4x4 mm 24-QFN package facilitates integration into compact designs, making it a viable option for various applications, including audio/video equipment, DSLAMs, and network devices.
Win Source Part Number: 1267600-SI5356A-B026
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 490
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5356
The Si5356A LVCMOS Clock Generator supports 8 outputs and has a frequency output between 1 and 200 MHz.
Clock Generators & Support Products I2C programmable, any-frequency, any-output, 8-output, quad-frequency LVCMOS clock gen, max = 200 MH Product overview: SI5356A-B02604-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200 MH. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, 200 MH, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5356A-B02604-G
I2C PROG, ANY FREQUENCY, ANY OUT
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1267600-SI5356A-B02604-GM | SI5356A-B02604-GM | 728-SI5356A-B02604-GM | SI5356A-B02604-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator | Quad 200 MH Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |