Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5382E-E-GM

Description
Clock Jitter Attenuator IC 735MHz, 2.94912GHz 2 64-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Jitter Attenuator IC 735MHz, 2.94912GHz 2 64-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SI5382E-E-GM-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SI5382E-E-GM-ND
Clock Generators, PLLs, Frequency Synthesizers SI5382E-E-GM-ND
Clock Jitter Attenuator IC 735MHz, 2.94912GHz 2 64-VFQFN Exposed Pad

Clock Jitter Attenuator IC 735MHz, 2.94912GHz 2 64-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SI5382E-E-GM
Clock and Timing IC 728-SI5382E-E-GM
IC CLOCK JITTER ATTEN 64QFN Product overview: SI5382E-E-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5382E-E-GM can be used for catalog matching and distributor lookup.

IC CLOCK JITTER ATTEN 64QFN Product overview: SI5382E-E-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5382E-E-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266888-SI5382E-E-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266888-SI5382E-E-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266888-SI5382E-E-GM
Win Source Part Number: 1266888-SI5382E-E-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Jitter Attenuator Package: Tray Frequency - Max: 735MHz, 2.94912GHz Number of Circuits: 2 Standard Package: 260 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.47V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1266888-SI5382E-E-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Jitter Attenuator
Package: Tray
Frequency - Max: 735MHz, 2.94912GHz
Number of Circuits: 2
Standard Package: 260
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.47V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5382E-E-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5382E-E-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5382E-E-GM
IC CLOCK JITTER ATTENUATOR 64QFN

IC CLOCK JITTER ATTENUATOR 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5382E-E-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5382E-E-GM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5382E-E-GM
IC CLOCK JITTER ATTENUATOR 64QFN

IC CLOCK JITTER ATTENUATOR 64QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number SI5382E-E-GM-ND 728-SI5382E-E-GM 1266888-SI5382E-E-GM SI5382E-E-GM SI5382E-E-GM
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Jitter Attenuator; Clock Generator Clock Generator Clock Generator Clock Jitter Attenuator; Clock Generator
Bus Interface LVPECL; LVCMOS HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 64-VFQFN Exposed Pad Tray Surface Mount; 64-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data