Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5367B-C-GQ

Description
Win Source Part Number: 1266712-SI5367B-C-GQ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: DSPLL® Type: Clock Multiplier Package: Tray Frequency - Max: 808MHz Number of Circuits: 1 Standard Package: 90 Mounting: SMD (SMT) Input: Clock Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: No/Yes Voltage - Supply: 1.71V ~ 2.75V Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5367 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1266712-SI5367B-C-GQ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: DSPLL® Type: Clock Multiplier Package: Tray Frequency - Max: 808MHz Number of Circuits: 1 Standard Package: 90 Mounting: SMD (SMT) Input: Clock Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: No/Yes Voltage - Supply: 1.71V ~ 2.75V Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5367 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266712-SI5367B-C-GQ
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266712-SI5367B-C-GQ
Win Source Part Number: 1266712-SI5367B-C-GQ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: DSPLL® Type: Clock Multiplier Package: Tray Frequency - Max: 808MHz Number of Circuits: 1 Standard Package: 90 Mounting: SMD (SMT) Input: Clock Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: No/Yes Voltage - Supply: 1.71V ~ 2.75V Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5367 Product Status: Obsolete

Win Source Part Number: 1266712-SI5367B-C-GQ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSPLL®
Type: Clock Multiplier
Package: Tray
Frequency - Max: 808MHz
Number of Circuits: 1
Standard Package: 90
Mounting: SMD (SMT)
Input: Clock
Output: CML, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 1.71V ~ 2.75V
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5367
Product Status: Obsolete

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5367B-C-GQ-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SI5367B-C-GQ-ND
Clock Generators, PLLs, Frequency Synthesizers SI5367B-C-GQ-ND
Clock Multiplier IC 808MHz 1 100-TQFP

Clock Multiplier IC 808MHz 1 100-TQFP

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SI5367B-C-GQ
Clock and Timing IC 728-SI5367B-C-GQ
IC CLOCK MULTIPLIER 100TQFP Product overview: SI5367B-C-GQ from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5367B-C-GQ can be used for catalog matching and distributor lookup.

IC CLOCK MULTIPLIER 100TQFP Product overview: SI5367B-C-GQ from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5367B-C-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5367B-C-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5367B-C-GQ
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5367B-C-GQ
IC CLOCK MULTIPLIER PROG 100TQFP

IC CLOCK MULTIPLIER PROG 100TQFP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5367B-C-GQ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5367B-C-GQ
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5367B-C-GQ
IC CLOCK MULTIPLIER PROG 100TQFP

IC CLOCK MULTIPLIER PROG 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1266712-SI5367B-C-GQ SI5367B-C-GQ-ND 728-SI5367B-C-GQ SI5367B-C-GQ SI5367B-C-GQ
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Multiplier; Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL LVPECL; LVCMOS CML, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 100-TQFP Surface Mount; 100-TQFP Tray Surface Mount; Surface Mount
Supply Voltage 1.71 to 2.75 volts 1.71 to 2.75 volts 1.71 to 2.75 volts 1.71 to 2.75 volts
Unlock Full Specs
to access all available technical data