Skyworks Solutions, Inc. High-Performance Clock Jitter Attenuator, Jitter Cleaner Si5361

Description
The Si5361 is ultra-high-performan ce jitter attenuator enabling any-frequency clock generation and jitter attenuation for high performance applications like 112/224G PAM4 SerDes. The device has 18 outputs with an ultra-low jitter of 55 fs and a frequency output range up to 1.3GHz with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5361 can be quickly and easily configured using ClockBuilder Pro software. Si5361 series includes Si5361A, Si5361B, Si5361C, and Si5361H.
Request a Quote
Description
The Si5361 is ultra-high-performan ce jitter attenuator enabling any-frequency clock generation and jitter attenuation for high performance applications like 112/224G PAM4 SerDes. The device has 18 outputs with an ultra-low jitter of 55 fs and a frequency output range up to 1.3GHz with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5361 can be quickly and easily configured using ClockBuilder Pro software. Si5361 series includes Si5361A, Si5361B, Si5361C, and Si5361H.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Performance Clock Jitter Attenuator, Jitter Cleaner - Si5361 - Skyworks Solutions, Inc.
Irvine, CA, United States
High-Performance Clock Jitter Attenuator, Jitter Cleaner
Si5361
High-Performance Clock Jitter Attenuator, Jitter Cleaner Si5361
The Si5361 is ultra-high-performan ce jitter attenuator enabling any-frequency clock generation and jitter attenuation for high performance applications like 112/224G PAM4 SerDes. The device has 18 outputs with an ultra-low jitter of 55 fs and a frequency output range up to 1.3GHz with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5361 can be quickly and easily configured using ClockBuilder Pro software. Si5361 series includes Si5361A, Si5361B, Si5361C, and Si5361H.

The Si5361 is ultra-high-performance jitter attenuator enabling any-frequency clock generation and jitter attenuation for high performance applications like 112/224G PAM4 SerDes. The device has 18 outputs with an ultra-low jitter of 55 fs and a frequency output range up to 1.3GHz with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5361 can be quickly and easily configured using ClockBuilder Pro software.
Si5361 series includes Si5361A, Si5361B, Si5361C, and Si5361H.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category IC Clocks
Product Number Si5361
Product Name High-Performance Clock Jitter Attenuator, Jitter Cleaner
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51210-B10443-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08904-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Clock and Timing IC - 763-CY28400ZXI-2 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08916-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers