The SI5383A-D00100-GM is a highly versatile clock generator and network synchronizer from Lingto Electronic Limited, designed to support a wide range of applications including wireless communications and data center switches. It features three independent DSPLLs that can be configured for SyncE, IEEE 1588 DCO, or general-purpose clocking, making it suitable for both traditional and packet-based network synchronization. The device supports an input frequency range from 5 MHz to 750 MHz and can generate output frequencies from 1 PPS to 718.5 MHz in differential mode and up to 250 MHz in LVCMOS mode. It boasts ultra-low jitter performance of less than 150 fs, ensuring precise timing adjustments. The SI5383A-D00100-GM is programmable via a serial interface and can be easily configured using ClockBuilder Pro software. It operates over a temperature range of -40 to +85 °C and is compliant with various industry standards, including Stratum 3/3E and ITU-T specifications. This product is suitable for engineers looking for a compact, low-power solution with flexible frequency synthesis capabilities for synchronization in demanding applications.
Win Source Part Number: 1266772-SI5383A-D001
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Synchronizer
Package: Tube
Frequency - Max: 718.5MHz
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Input: Clock, Crystal, LVCMOS
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V
Package / Case: 56-VFLGA Exposed Pad
Supplier Device Package: 56-LGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI5383A-D00100-GM,33
Base Product Number: SI5383
Clock Synchronizer IC 718.5MHz 1 56-VFLGA Exposed Pad
IC CLOCK SYNCHRONIZER 56LGA Product overview: SI5383A-D00100-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5383A-D00100-G
IC BASE/BLANK PROTOTYPING 56LGA
IC CLOCK SYNCHRONIZER 56LGA
IC BASE/BLANK PROTOTYPING 56LGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1266772-SI5383A-D00100-GM | 336-5428-ND | 728-SI5383A-D00100-GM | SI5383A-D00100-GM | SI5383A-D00100-GM | SI5383A-D00100-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Synchronizer; Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CML, HCSL, LVCMOS, LVDS, LVPECL | 1 | CML, HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 56-VFLGA Exposed Pad | Surface Mount; 56-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts |