Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5369C-C-GQ

Description
IC 346MHz 1 100-TQFP
Request a Quote Datasheet
Description
IC 346MHz 1 100-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SI5369C-C-GQ-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SI5369C-C-GQ-ND
Clock Generators, PLLs, Frequency Synthesizers SI5369C-C-GQ-ND
IC 346MHz 1 100-TQFP

IC 346MHz 1 100-TQFP

Buy Now Datasheet
Clock and Timing IC - 728-SI5369C-C-GQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SI5369C-C-GQ
Clock and Timing IC 728-SI5369C-C-GQ
IC CLK MULT JITTER ATTEN 100TQFP Product overview: SI5369C-C-GQ from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5369C-C-GQ can be used for catalog matching and distributor lookup.

IC CLK MULT JITTER ATTEN 100TQFP Product overview: SI5369C-C-GQ from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5369C-C-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266727-SI5369C-C-GQ
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266727-SI5369C-C-GQ
Win Source Part Number: 1266727-SI5369C-C-GQ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: DSPLL® Package: Tray Frequency - Max: 346MHz Number of Circuits: 1 Standard Package: 90 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 1.71V ~ 3.63V Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5369

Win Source Part Number: 1266727-SI5369C-C-GQ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSPLL®
Package: Tray
Frequency - Max: 346MHz
Number of Circuits: 1
Standard Package: 90
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: CML, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5369

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5369C-C-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5369C-C-GQ
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5369C-C-GQ
IC CLK MULT JITTER ATTEN 100TQFP

IC CLK MULT JITTER ATTEN 100TQFP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5369C-C-GQ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5369C-C-GQ
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5369C-C-GQ
IC CLK MULT JITTER ATTEN 100TQFP

IC CLK MULT JITTER ATTEN 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number SI5369C-C-GQ-ND 728-SI5369C-C-GQ 1266727-SI5369C-C-GQ SI5369C-C-GQ SI5369C-C-GQ
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface LVPECL; LVCMOS CML, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 100-TQFP Tray Surface Mount; 100-TQFP Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data