PennEngineering® Datasheets for Studs

Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut.
Studs: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC...
PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels...
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of...
The new IFH™ Stud is the first ingress protection fastener from PEM® that creates a watertight seal and meets ISO: 20653-2014 and IPX7 and IPX9K standards for ingress protection. This...
Installs into sheets as thin as .024" / 0.6mm. Can be installed into dissimilar materials and/or multiple panels. Allows for close centerline-to-edge distance. Installed into most panel material, including stainless...

<< Prev Next >>