Threaded broaching studs for use as solderable connectors or permanently mounted studs on PC boards, with a #8-32 thread, 0.625 inch length, and a 0.166 inch shank diameter. Designed for installation into FR-4 PCB materials with a maximum sheet thickness of 0.060 inch. Uses a dimpled shank for secure clinching and is installed using PEMSERTER® tooling with punch part number 970200008300 and anvil part number 975200048. Provides a torque-out rating of 16 lb-in and a pushout force of 80 lb in FR-4 panels. Rated for a maximum current of 80 A based on a 15°C temperature rise.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Threaded broaching studs for use as solderable connectors or as permanently mounted studs on PC boards.
Threaded Rods and Studs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | KFH-832-10ET | KFH-832-10ET |
| Product Name | Broaching Studs - Type KFH - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 8 | # 8 |