PennEngineering® Non-Flush Studs - Types TFH, TFHS - Metric TFH-M4-15-ZI

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as 0.51mm. They may also be used in thicker sheets where flush head studs are not required. TFH studs are installed in the sheets in the same manner as flush-head studs; however, different punches and anvils are required. When installed, the TFH stud will be securely locked into the thin sheet with ample torque-out and pushout resistances. The stud head will not be flush but will project above the sheet surface approximately 0.64mm. Non-flush for sheets as thin as 0.51mm . Type TFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type TFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Request a Quote
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as 0.51mm. They may also be used in thicker sheets where flush head studs are not required. TFH studs are installed in the sheets in the same manner as flush-head studs; however, different punches and anvils are required. When installed, the TFH stud will be securely locked into the thin sheet with ample torque-out and pushout resistances. The stud head will not be flush but will project above the sheet surface approximately 0.64mm. Non-flush for sheets as thin as 0.51mm . Type TFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type TFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TFH-M4-15-ZI is a non-flush stud designed for installation in sheets as thin as 0.51 mm (0.020 inches). The stud head projects approximately 0.64 mm (0.025 inches) above the sheet surface after installation. It is suitable for use in steel or aluminum sheets with a hardness of HRB 80 or less and HB 150 or less. The installation process involves placing the stud in a properly sized hole and using a standard press to embed it securely, providing high torque-out and pushout resistance. This product is ideal for applications where flush head studs are not required, offering a reliable fastening solution in thin sheet materials.

Datasheet Summary
Powered by GS/AI

TFH-M4-15-ZI is a non-flush stud designed for installation in sheets as thin as 0.51 mm (0.020 inches). The stud head projects approximately 0.64 mm (0.025 inches) above the sheet surface after installation. It is suitable for use in steel or aluminum sheets with a hardness of HRB 80 or less and HB 150 or less. The installation process involves placing the stud in a properly sized hole and using a standard press to embed it securely, providing high torque-out and pushout resistance. This product is ideal for applications where flush head studs are not required, offering a reliable fastening solution in thin sheet materials.

Suppliers

Company
Product
Description
Supplier Links
Non-Flush Studs - Types TFH, TFHS - Metric - TFH-M4-15-ZI - PennEngineering®
Danboro, PA, United States
Non-Flush Studs - Types TFH, TFHS - Metric
TFH-M4-15-ZI
Non-Flush Studs - Types TFH, TFHS - Metric TFH-M4-15-ZI
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as 0.51mm. They may also be used in thicker sheets where flush head studs are not required. TFH studs are installed in the sheets in the same manner as flush-head studs; however, different punches and anvils are required. When installed, the TFH stud will be securely locked into the thin sheet with ample torque-out and pushout resistances. The stud head will not be flush but will project above the sheet surface approximately 0.64mm. Non-flush for sheets as thin as 0.51mm . Type TFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type TFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
TFH (non-flush) Studs are for sheets as thin as 0.51mm. They may also be used in thicker sheets where flush head studs are not required. TFH studs are installed in the sheets in the same manner as flush-head studs; however, different punches and anvils are required. When installed, the TFH stud will be securely locked into the thin sheet with ample torque-out and pushout resistances. The stud head will not be flush but will project above the sheet surface approximately 0.64mm.

  • Non-flush for sheets as thin as 0.51mm .
  • Type TFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less.
  • Type TFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Studs
Product Number TFH-M4-15-ZI
Product Name Non-Flush Studs - Types TFH, TFHS - Metric
Attachment Pressed
Shape Round
Design Units Metric
Metric M4
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-032-24ZC - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified - FH4-032-5 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Blind Threaded Studs - Unified - AESS-518-312-713-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details