Threaded broaching studs designed for use as solderable connectors or permanently mounted studs on PC boards, with a shank diameter of 0.190 inches and a thread size of #10-32. The stud has a length code of 5, corresponding to 0.312 inches, and is intended for installation in sheet materials up to 0.065 inches thick. Installation requires parallel application of force using specified PEMSERTER® tooling until the head contacts the board, ensuring a secure interference fit in non-plated holes.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Threaded broaching studs for use as solderable connectors or as permanently mounted studs on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | KFH-032-5ET | KFH-032-5ET |
| Product Name | Broaching Studs - Type KFH - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 10 | # 10 |