PennEngineering® Swaging Collar Studs, Non Flush - Type SGPC - Unified ITEM-19512

Description
PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. Features and Benefits Installs into sheets as thin as .024” / 0.6mm. Can be installed into dissimilar materials and/or multiple panels. Can be installed into most panel material, including stainless steel. Allows for close centerline-to-edge distance. Corrosion resistant. RoHS compliant.
Request a Quote
Description
PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. Features and Benefits Installs into sheets as thin as .024” / 0.6mm. Can be installed into dissimilar materials and/or multiple panels. Can be installed into most panel material, including stainless steel. Allows for close centerline-to-edge distance. Corrosion resistant. RoHS compliant.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PEM Type SGPC swaging collar studs are designed for installation in various panel materials, including stainless steel, and can accommodate sheets as thin as 0.024 inches (0.6 mm). These studs are suitable for applications requiring close centerline-to-edge distances and can be used with multiple panels, provided the total thickness does not exceed the specified maximum. They offer strong torque-out resistance and are corrosion resistant, making them suitable for diverse environments. The studs are RoHS compliant and can be installed into dissimilar materials. Performance data indicates high torque ratings and pushout resistance, ensuring reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

PEM Type SGPC swaging collar studs are designed for installation in various panel materials, including stainless steel, and can accommodate sheets as thin as 0.024 inches (0.6 mm). These studs are suitable for applications requiring close centerline-to-edge distances and can be used with multiple panels, provided the total thickness does not exceed the specified maximum. They offer strong torque-out resistance and are corrosion resistant, making them suitable for diverse environments. The studs are RoHS compliant and can be installed into dissimilar materials. Performance data indicates high torque ratings and pushout resistance, ensuring reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Swaging Collar Studs, Non Flush - Type SGPC - Unified - ITEM-19512 - PennEngineering®
Danboro, PA, United States
Swaging Collar Studs, Non Flush - Type SGPC - Unified
ITEM-19512
Swaging Collar Studs, Non Flush - Type SGPC - Unified ITEM-19512
PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. Features and Benefits Installs into sheets as thin as .024” / 0.6mm. Can be installed into dissimilar materials and/or multiple panels. Can be installed into most panel material, including stainless steel. Allows for close centerline-to-edge distance. Corrosion resistant. RoHS compliant.

PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness.
Features and Benefits

  • Installs into sheets as thin as .024” / 0.6mm.
  • Can be installed into dissimilar materials and/or multiple panels.
  • Can be installed into most panel material, including stainless steel.
  • Allows for close centerline-to-edge distance.
  • Corrosion resistant.
  • RoHS compliant.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Studs
Product Number ITEM-19512
Product Name Swaging Collar Studs, Non Flush - Type SGPC - Unified
Attachment Pressed
Shape Round
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Studs - Metric - AESS-1015-7-9-20-9-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CFHC-832-6 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CHC-M5-10 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CHA-M4-16 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers