PEM Type SGPC swaging collar studs install into sheet materials as thin as 0.024 inch or 0.6 mm, provide torque-out resistance, and permit close centerline-to-edge mounting. They are suitable for stainless steel and dissimilar materials, accommodate multiple panels within thickness limits, and are corrosion resistant and RoHS compliant. The studs feature a swaging collar design and are installed using specified punches and anvils. All variants share these characteristics, regardless of thread size or length.
PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness.
Features and Benefits
| PennEngineering® | |
|---|---|
| Product Category | Studs |
| Product Number | ITEM-19526 |
| Product Name | Swaging Collar Studs, Non Flush - Type SGPC - Unified |
| Attachment | Pressed |
| Shape | Round |
| Design Units | English |