Threaded broaching studs for use as solderable connectors or permanently mounted studs on PC boards, with a #8-32 thread, 0.166 inch shank diameter, and 0.5 inch length. Installed by pressing into a non-plated hole until the head contacts the board, providing a secure, interference-type fit. Performance data indicates a pushout force of 80 lbs. in 0.060 inch FR-4 panel and a torque-out rating of 16 in-lbs. Made for use with PEM® installation tooling, with a minimum sheet thickness of 0.060 inch and a maximum hole size of 0.190 inch.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Threaded broaching studs for use as solderable connectors or as permanently mounted studs on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | KFH-832-8ET | KFH-832-8ET |
| Product Name | Broaching Studs - Type KFH - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 8 | # 8 |