PennEngineering® Datasheets for Studs
Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut.
Studs: Learn more
| Product Name | Notes |
|---|---|
| Features and Benefits: Enlarged head diameter reduces stress on panel. Thicker head allows for larger hole in attached panels. Clinch design provides high-strength in sheets as thin as .031" /... | |
| PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of... | |
| Stainless Steel Stud with Base Plate - Metric | |
| Stainless Steel Stud with Base Plate - Unified | |
| Steel Stud with Base Plate - Metric | |
| Steel Stud with Base Plate - Unified |
| << Prev |