Threaded broaching studs designed for use as solderable connectors or permanently mounted studs on PC boards, with a shank that broaches into non-plated holes to form a secure interference fit. Suitable for installation in PCB materials, aluminum, acrylic, casting, and polycarbonate. The KFH series provides a permanent threaded attachment point without requiring nuts or additional hardware.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Threaded broaching studs for use as solderable connectors or as permanently mounted studs on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | KFH-M4-18ET | KFH-M4-18ET |
| Product Name | Broaching Studs - Type KFH - Metric | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M4 | M4; M4 x 0.7 |