PennEngineering® Swaging Collar Studs, Non Flush - Type SGPC - Metric ITEM-19569

Description
PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. Features and Benefits Installs into sheets as thin as .024” / 0.6mm. Can be installed into dissimilar materials and/or multiple panels. Can be installed into most panel material, including stainless steel. Allows for close centerline-to-edge distance. Corrosion resistant. RoHS compliant.
Request a Quote Datasheet
Description
PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. Features and Benefits Installs into sheets as thin as .024” / 0.6mm. Can be installed into dissimilar materials and/or multiple panels. Can be installed into most panel material, including stainless steel. Allows for close centerline-to-edge distance. Corrosion resistant. RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swaging Collar Studs, Non Flush - Type SGPC - Metric - ITEM-19569 - PennEngineering®
Danboro, PA, United States
Swaging Collar Studs, Non Flush - Type SGPC - Metric
ITEM-19569
Swaging Collar Studs, Non Flush - Type SGPC - Metric ITEM-19569
PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. Features and Benefits Installs into sheets as thin as .024” / 0.6mm. Can be installed into dissimilar materials and/or multiple panels. Can be installed into most panel material, including stainless steel. Allows for close centerline-to-edge distance. Corrosion resistant. RoHS compliant.

PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness.
Features and Benefits

  • Installs into sheets as thin as .024” / 0.6mm.
  • Can be installed into dissimilar materials and/or multiple panels.
  • Can be installed into most panel material, including stainless steel.
  • Allows for close centerline-to-edge distance.
  • Corrosion resistant.
  • RoHS compliant.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Studs
Product Number ITEM-19569
Product Name Swaging Collar Studs, Non Flush - Type SGPC - Metric
Attachment Pressed
Shape Round
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Studs - Unified - AESS-632-130-450-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CFHA-032-10 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Blind Threaded Studs - Unified - AESS-518-312-713 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details