PEM Type SGPC swaging collar studs are designed for installation into thin or multiple panels, including stainless steel, with a minimum sheet thickness of 0.6 mm. They provide high torque-out resistance and allow close centerline-to-edge spacing. Available in metric thread sizes from M2.5 to M6, each variant features a passivated 300-series stainless steel construction and is RoHS compliant. The studs install via a swaging process using specified punch and anvil tooling, with performance ratings including pushout, torque-out, and pull-thru forces provided for 1 mm thick 300 series stainless steel panels.
PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness.
Features and Benefits
| PennEngineering® | |
|---|---|
| Product Category | Studs |
| Product Number | ITEM-19552 |
| Product Name | Swaging Collar Studs, Non Flush - Type SGPC - Metric |
| Attachment | Pressed |
| Shape | Round |
| Design Units | Metric |