Threaded broaching studs designed for use as solderable connectors or permanently mounted studs on PCBs, with a #4-40 thread and a length code of 5 (5/16 inch), featuring a dimpled shank for secure installation in non-plated holes. The stud has a shank diameter of 0.065 inch and is intended for use in sheet materials up to 0.060 inch thick.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Threaded broaching studs for use as solderable connectors or as permanently mounted studs on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | KFH-440-5ET | KFH-440-5ET |
| Product Name | Broaching Studs - Type KFH - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 4 | # 4 |