Threaded broaching studs designed for use as solderable connectors or permanently mounted studs on printed circuit boards. They are intended for non-plated holes and provide a permanent, interference-fit attachment by broaching material during installation. Available in metric thread sizes, they are suitable for PC boards and similar materials such as aluminum, acrylic, casting, and polycarbonate.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Threaded broaching studs for use as solderable connectors or as permanently mounted studs on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | KFH-M4-6ET | KFH-M4-6ET |
| Product Name | Broaching Studs - Type KFH - Metric | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M4 | M4; M4 x 0.7 |