PennEngineering® Non-Flush Studs - Types TFH, TFHS - Unified TFH-440-14ZI

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as .020 inches. They may also be used in thicker sheets where flush head studs are not required. TFH studs are installed in the sheets in the same manner as flush-head studs; however, different punches and anvils are required. When installed, the TFH stud will be securely locked into the thin sheet with ample torque-out and pushout resistances. The stud head will not be flush but will project above the sheet surface approximately .025 in. Non-flush for sheets as thin as .020” . Type TFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type TFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Request a Quote
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as .020 inches. They may also be used in thicker sheets where flush head studs are not required. TFH studs are installed in the sheets in the same manner as flush-head studs; however, different punches and anvils are required. When installed, the TFH stud will be securely locked into the thin sheet with ample torque-out and pushout resistances. The stud head will not be flush but will project above the sheet surface approximately .025 in. Non-flush for sheets as thin as .020” . Type TFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type TFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TFH non-flush self-clinching studs are designed for installation in sheets as thin as 0.020 in. (0.51 mm), with the stud head projecting approximately 0.025 in. (0.64 mm) above the sheet surface after installation. They are suitable for use in steel or aluminum sheets with a hardness not exceeding HRB 80 and HB 150. Installation requires standard pressing equipment and specific punches and anvils distinct from those used for flush-head studs.

Datasheet Summary
Powered by GS/AI

TFH non-flush self-clinching studs are designed for installation in sheets as thin as 0.020 in. (0.51 mm), with the stud head projecting approximately 0.025 in. (0.64 mm) above the sheet surface after installation. They are suitable for use in steel or aluminum sheets with a hardness not exceeding HRB 80 and HB 150. Installation requires standard pressing equipment and specific punches and anvils distinct from those used for flush-head studs.

Suppliers

Company
Product
Description
Supplier Links
Non-Flush Studs - Types TFH, TFHS - Unified - TFH-440-14ZI - PennEngineering®
Danboro, PA, United States
Non-Flush Studs - Types TFH, TFHS - Unified
TFH-440-14ZI
Non-Flush Studs - Types TFH, TFHS - Unified TFH-440-14ZI
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as .020 inches. They may also be used in thicker sheets where flush head studs are not required. TFH studs are installed in the sheets in the same manner as flush-head studs; however, different punches and anvils are required. When installed, the TFH stud will be securely locked into the thin sheet with ample torque-out and pushout resistances. The stud head will not be flush but will project above the sheet surface approximately .025 in. Non-flush for sheets as thin as .020” . Type TFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type TFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
TFH (non-flush) Studs are for sheets as thin as .020 inches. They may also be used in thicker sheets where flush head studs are not required. TFH studs are installed in the sheets in the same manner as flush-head studs; however, different punches and anvils are required. When installed, the TFH stud will be securely locked into the thin sheet with ample torque-out and pushout resistances. The stud head will not be flush but will project above the sheet surface approximately .025 in.

  • Non-flush for sheets as thin as .020” .
  • Type TFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less.
  • Type TFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Supplier's Site Datasheet
Threaded Rods and Studs - TFH-440-14ZI - bisco industries
Anaheim, CA, United States
Threaded Rods and Studs
TFH-440-14ZI
Threaded Rods and Studs TFH-440-14ZI
Threaded Rods and Studs

Threaded Rods and Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number TFH-440-14ZI TFH-440-14ZI
Product Name Non-Flush Studs - Types TFH, TFHS - Unified Threaded Rods and Studs
Attachment Pressed Threaded
Shape Round
Design Units English English
Inch # 4 # 4
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Studs - Unified - AESS-632-130-575-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-0518-16ZC - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CHC-M5-20 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
Blind Threaded Studs - Unified - AESS-632-130-450 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details