Threaded broaching studs designed for use as solderable connectors or permanently mounted studs on printed circuit boards. These fasteners are installed by pressing into non-plated holes, where axial grooves on the shank broach the material to create a secure, rotation-resistant interference fit. Designed for PC board applications in materials such as fiberglass, they provide a permanent threaded attachment point without requiring nuts or secondary assembly operations.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Threaded broaching studs for use as solderable connectors or as permanently mounted studs on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | KFH-M5-10ET | KFH-M5-10ET |
| Product Name | Broaching Studs - Type KFH - Metric | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M5 | M5; M5 x 0.8 |