Threaded broaching studs designed for use as solderable connectors or permanently mounted studs on printed circuit boards. The fasteners feature a knurled shank that broaches into non-plated holes to create a secure, interference fit resistant to rotation. They are recommended for installation in PCB materials and can also be used in aluminum, acrylic, casting, and polycarbonate components. The product is part of the KFH™ series, which provides permanent threaded attachment points without requiring nuts or additional hardware.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Threaded broaching studs for use as solderable connectors or as permanently mounted studs on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | KFH-M5-12ET | KFH-M5-12ET |
| Product Name | Broaching Studs - Type KFH - Metric | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M5 | M5; M5 x 0.8 |