Threaded broaching studs designed for use as solderable connectors or permanently mounted studs on PC boards. The KFH series features a dimpled shank for secure interference fit in non-plated holes and is installed by compression until the head contacts the board. Available in unified thread sizes including #8-32, with shank diameters of 0.166 inch and overall lengths of 0.250 inch. Maximum recommended sheet thickness is 0.065 inch for FR-4 panels. Installation requires a PEMSERTER tool with punch part number 970200008300 and anvil part number 970200007300. Pushout force rated at 95 lbf in 0.060 inch FR-4 material. Torque-out rating is 16 in-lbs. Maximum carrying current is 400 amps based on a 15°C temperature rise. Material and finish are not specified for this variant.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Threaded broaching studs for use as solderable connectors or as permanently mounted studs on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | KFH-832-4ET | KFH-832-4ET |
| Product Name | Broaching Studs - Type KFH - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 8 | # 8 |