Threaded broaching studs for use as solderable connectors or permanently mounted studs on PC boards, with a #6-32 thread, 0.750 inch length, and an electroplated tin finish. Designed for installation into non-plated holes with a maximum sheet thickness of 0.065 inch and a minimum hole size of 0.140 inch. Requires a 0.190 inch minimum distance from the hole centerline to the panel edge, and is installed using a PEMSERTER® tool with punch part number 970200007300 and anvil part number 975200048.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Threaded broaching studs for use as solderable connectors or as permanently mounted studs on PC boards.
Threaded Rods and Studs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | KFH-632-12ET | KFH-632-12ET |
| Product Name | Broaching Studs - Type KFH - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 6 | # 6 |