Threaded broaching studs designed for use as solderable connectors or permanently mounted studs on PC boards. The KFH series features a knurled shank for interference fit in non-plated holes and is installed using a PEMSERTER® tool. The KFH-632 variant is threaded for #6-32 UNC threads, with a shank diameter of 0.138 inch, and is available in multiple length codes including L=10 (0.625 inch). It requires a minimum hole size of 0.140 inch in sheet material up to 0.065 inch thick and a minimum distance of 0.19 inch from hole center to edge. Installation force must align punch and anvil surfaces parallel to ensure proper clinching. The stud is made of steel with a finish specified by the 'ET' code, compatible with standard mating nuts.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Threaded broaching studs for use as solderable connectors or as permanently mounted studs on PC boards.
Threaded Rods and Studs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | KFH-632-10ET | KFH-632-10ET |
| Product Name | Broaching Studs - Type KFH - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 6 | # 6 |