Threaded broaching studs designed for use as solderable connectors or permanently mounted studs on printed circuit boards. The fasteners are pressed into non-plated holes to create a permanent, interference-fit thread, suitable for materials including PC boards, aluminum, acrylic, casting, and polycarbonate. Installation requires no additional hardware and provides high pullout resistance. The series is intended for surface mounting and is compatible with automated assembly processes.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Threaded broaching studs for use as solderable connectors or as permanently mounted studs on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | KFH-M3-8ET | KFH-M3-8ET |
| Product Name | Broaching Studs - Type KFH - Metric | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M3 | M3; M3 x 0.5 |