Threaded broaching studs designed for use as solderable connectors or permanently mounted studs on PC boards. The KFH series features a dimpled shank for secure installation into non-plated holes and is available in unified thread sizes including #4-40. Installation requires a punch and anvil tool to press the stud into the board until the head contacts the surface, with a minimum sheet thickness of 0.060 inches and maximum hole size of 0.120 inches. The stud's thread length is 0.375 inches (6 mm) for the 6-length code variant.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Threaded broaching studs for use as solderable connectors or as permanently mounted studs on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | KFH-440-6ET | KFH-440-6ET |
| Product Name | Broaching Studs - Type KFH - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 4 | # 4 |