Dynatex International
Dynatex 49635 Dielectric Grease, 5 oz.
49635
Description
Dynatex 49635 Dielectric Grease
Category: Dielectric Grease
Manufacturer: Dynatex
Keeps moisture out of electrical connections
Prevents corrosion
Use on spark plug wires and trailer hitch connections
-40°F (-40°C) to 400°F (204°C)
Request a Quote
Email Supplier
Datasheet
Description
Dynatex 49635 Dielectric Grease
Category: Dielectric Grease
Manufacturer: Dynatex
Keeps moisture out of electrical connections
Prevents corrosion
Use on spark plug wires and trailer hitch connections
-40°F (-40°C) to 400°F (204°C)
Request a Quote
Email Supplier
Datasheet
Suppliers
Dynatex 49635 Dielectric Grease, 5 oz.
29050
Dynatex 49635 Dielectric Grease
Category: Dielectric Grease
Manufacturer: Dynatex
Keeps moisture out of electrical connections
Prevents corrosion
Use on spark plug wires and trailer hitch connections
-40°F (-40°C) to 400°F (204°C)
- Dynatex 49635 Dielectric Grease
- Category: Dielectric Grease
- Manufacturer: Dynatex
- Keeps moisture out of electrical connections
- Prevents corrosion
- Use on spark plug wires and trailer hitch connections
- -40°F (-40°C) to 400°F (204°C)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Greases |
|
Product Number
|
29050 |
|
Product Name
|
Dynatex 49635 Dielectric Grease, 5 oz. |
|
Type / Function
|
Dielectric or Electrically Insulating
|
Unlock Full Specs
to access all available technical data