Dynatex International Dynatex 159377 Dielectric Grease, 1 oz. tube 159377

Description
Dynatex Dielectric Grease is a silicon dioxide thickened, very high molecular weight dimethyl polysiloxane-based material. It is an extremely stiff, tacky, tenacious compound with excellent water repellency even to seawater. It has outstanding high-temperature and vacuum capabilities as well. Dynatex 159377 Dielectric Grease, 1 oz. Tube Category: Dieelectric Grease Manufacturer: Dynatex Prevents fusing of spark wires to spark plugs Keeps battery terminals corrosion-free Displaces moisture in ignition and electrical systems Prevents voltage leakage Use on distributor cap nipples, battery terminals, ignition coil connectors bulb sockets, trailer electrical connectors, and spark plug boots Operating Temperature: 40°F (-40°C) to 400°F (204°C)
Request a Quote Datasheet
Description
Dynatex Dielectric Grease is a silicon dioxide thickened, very high molecular weight dimethyl polysiloxane-based material. It is an extremely stiff, tacky, tenacious compound with excellent water repellency even to seawater. It has outstanding high-temperature and vacuum capabilities as well. Dynatex 159377 Dielectric Grease, 1 oz. Tube Category: Dieelectric Grease Manufacturer: Dynatex Prevents fusing of spark wires to spark plugs Keeps battery terminals corrosion-free Displaces moisture in ignition and electrical systems Prevents voltage leakage Use on distributor cap nipples, battery terminals, ignition coil connectors bulb sockets, trailer electrical connectors, and spark plug boots Operating Temperature: 40°F (-40°C) to 400°F (204°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynatex 159377 Dielectric Grease, 1 oz. tube - 29052 - Waytek, Inc.
Chanhassen, MN, United States
Dynatex 159377 Dielectric Grease, 1 oz. tube
29052
Dynatex 159377 Dielectric Grease, 1 oz. tube 29052
Dynatex Dielectric Grease is a silicon dioxide thickened, very high molecular weight dimethyl polysiloxane-based material. It is an extremely stiff, tacky, tenacious compound with excellent water repellency even to seawater. It has outstanding high-temperature and vacuum capabilities as well. Dynatex 159377 Dielectric Grease, 1 oz. Tube Category: Dieelectric Grease Manufacturer: Dynatex Prevents fusing of spark wires to spark plugs Keeps battery terminals corrosion-free Displaces moisture in ignition and electrical systems Prevents voltage leakage Use on distributor cap nipples, battery terminals, ignition coil connectors bulb sockets, trailer electrical connectors, and spark plug boots Operating Temperature: 40°F (-40°C) to 400°F (204°C)

Dynatex Dielectric Grease is a silicon dioxide thickened, very high molecular weight dimethyl polysiloxane-based material. It is an extremely stiff, tacky, tenacious compound with excellent water repellency even to seawater. It has outstanding high-temperature and vacuum capabilities as well.

  • Dynatex 159377 Dielectric Grease, 1 oz. Tube
  • Category: Dieelectric Grease
  • Manufacturer: Dynatex
  • Prevents fusing of spark wires to spark plugs
  • Keeps battery terminals corrosion-free
  • Displaces moisture in ignition and electrical systems
  • Prevents voltage leakage
  • Use on distributor cap nipples, battery terminals, ignition coil connectors bulb sockets, trailer electrical connectors, and spark plug boots
  • Operating Temperature: 40°F (-40°C) to 400°F (204°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Industrial Greases
Product Number 29052
Product Name Dynatex 159377 Dielectric Grease, 1 oz. tube
Type / Function Dielectric or Electrically Insulating
Unlock Full Specs
to access all available technical data