IC SUPERVISOR 1 CHANNEL 4USP Product overview: XC6108C10CGR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6108C10CGR-G can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
Win Source Part Number: 1383880-XC6108C10CGR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1V
Mounting Type: Surface Mount
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: 4-USP (1.2x1.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC6108
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC SUPERVISOR 1 CHANNEL 4USP
IC SUPERVISOR 1 CHANNEL 4USP
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-XC6108C10CGR-G | XC6108C10CGR-G-ND | 1383880-XC6108C10CGR-G | XC6108C10CGR-G | XC6108C10CGR-G | XC6108C10CGR-G |
| Product Name | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | ||
| Threshold | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts |