The XC6109C42ANR-G is a voltage detector from the XC6109 series, designed for high precision and low power consumption applications. It operates within a voltage range of 0.7V to 6.0V and can detect voltages from 0.8V to 5.0V in 0.1V increments. The device features a built-in delay circuit that allows for customizable release delay times by connecting a capacitor to the delay pin. This product is available in a compact SSOT-24 package, making it suitable for high-density mounting. It offers both CMOS and N-channel open drain output configurations, with a typical power consumption of 0.8OºA during detection and 0.9OºA during release. The XC6109C42ANR-G is rated for operation in temperatures ranging from -40°C to +85°C and has a high accuracy of ±2% for setting voltages above 1.5V. Applications for this voltage detector include microprocessor reset circuitry, charge voltage monitoring, memory battery backup switch circuits, and power failure detection. The device is also halogen and antimony free, complying with RoHS standards.
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
IC SUPERVISOR 1 CHANNEL SSOT24
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6109C42ANR-G-ND | XC6109C42ANR-G | XC6109C42ANR-G | XC6109C42ANR-G |
| Product Name | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole |