IC SUPERVISOR 1 CHANNEL SSOT24 Product overview: XC6109N19ANR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6109N19ANR-G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 799877-XC6109N19ANR-
Packaging: Reel package
Type: Voltage Detector
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-82
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.9V
Family Name: XC6109
Categories: Integrated Circuits (ICs)
Manufacturer Package: SSOT-24
Alternative Parts (Cross-Reference): R3112Q201A-TR-F; R3112Q201A-TR-FE; XC6109N19ANR; XC6119N19ANR-G;
Introduction Date: August 04, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL SSOT24
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-XC6109N19ANR-G | XC6109N19ANR-G-ND | 799877-XC6109N19ANR-G | XC6109N19ANR-G | XC6109N19ANR-G | XC6109N19ANR-G |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - XC6109N19ANR-G | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 |