The XC6108C35AGR-G is a highly precise, low power consumption voltage detector from Quarktwin Technology Ltd. It features a separated sense pin that allows monitoring of an additional power supply, maintaining detection even when the monitored voltage drops to 0V. The device includes a built-in delay circuit, enabling adjustable release delay times when connected to a capacitor. This voltage detector operates within a voltage range of 1.0V to 6.0V and can detect voltages from 0.8V to 5.0V in 0.1V increments. It has a typical power consumption of 0.6 OºA during detection and 0.8 OºA during release at an input voltage of 1.0V. The XC6108C35AGR-G is available in both CMOS and N-channel open drain output configurations and is suitable for applications such as microprocessor reset circuitry, charge voltage monitors, and power failure detection circuits. The device operates within a temperature range of -40°C to +85°C and is compliant with EU RoHS standards.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
IC SUPERVISOR 1 CHANNEL 4USP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6108C35AGR-G-ND | XC6108C35AGR-G | XC6108C35AGR-G | XC6108C35AGR-G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad |
| Pins | 4 |