Renesas Electronics Corporation Voltage Reference X60008DIS8-50T1

Description
Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-SOIC
Description
Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The X60008DIS8-50T1 is a precision voltage reference IC from Quarktwin Technology Ltd., providing a fixed output voltage of 5.000V with an absolute initial accuracy of ±1.0mV and a low temperature coefficient of 10ppm/°C. It operates with a supply voltage range of 5.1V to 9.0V and consumes ultra-low power at 500nA. The device supports a source and sink current capability of 10 mA and features a long-term stability of 10ppm over 1000 hours. With a very low dropout voltage of 100mV at no load, it is suitable for applications requiring high precision, such as A/D and D/A converters, precision current sources, and calibration systems. The X60008DIS8-50T1 is housed in an 8-lead SOIC package and is rated for operation in a temperature range of -40°C to +85°C. It is also compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The X60008DIS8-50T1 is a precision voltage reference IC from Quarktwin Technology Ltd., providing a fixed output voltage of 5.000V with an absolute initial accuracy of ±1.0mV and a low temperature coefficient of 10ppm/°C. It operates with a supply voltage range of 5.1V to 9.0V and consumes ultra-low power at 500nA. The device supports a source and sink current capability of 10 mA and features a long-term stability of 10ppm over 1000 hours. With a very low dropout voltage of 100mV at no load, it is suitable for applications requiring high precision, such as A/D and D/A converters, precision current sources, and calibration systems. The X60008DIS8-50T1 is housed in an 8-lead SOIC package and is rated for operation in a temperature range of -40°C to +85°C. It is also compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - X60008DIS8-50T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
X60008DIS8-50T1
Voltage Reference X60008DIS8-50T1
Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-SOIC

Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number X60008DIS8-50T1
Product Name Voltage Reference
Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897808 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details