The XC6109C25ANR-G is a highly precise voltage detector from Quarktwin Technology Ltd., designed for low power consumption applications. It operates within a voltage range of 0.7V to 6.0V and can detect voltages from 0.8V to 5.0V in 0.1V increments. The device features a built-in delay circuit that allows for customizable release delay times by connecting a capacitor to the delay pin. This product is available in a compact SSOT-24 package, making it suitable for high-density mounting. It offers both CMOS and N-channel open drain output configurations, with a typical power consumption of 0.8OºA during detection and 0.9OºA during release. The XC6109C25ANR-G is rated for an operating temperature range of -40°C to +85°C and has a setting voltage accuracy of ±2% for voltages greater than 1.5V. Applications include microprocessor reset circuitry, charge voltage monitors, memory battery backup switch circuits, and power failure detection circuits. The device is also halogen and antimony free, complying with RoHS standards.
IC SUPERVISOR 1 CHANNEL SSOT24 Product overview: XC6109C25ANR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6109C25ANR-G can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939437-XC6109C25ANR-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Package: Reel - TR
Package: SC-82
Mounting: Surface Mount
Family Name: XC6109
Categories: Integrated Circuits (ICs)
Case / Package: SSOT-24
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: XC6109C25ANRG, 893-1010-2, XC6109C25ANR-GINACTI
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-XC6109C25ANR-G | 939437-XC6109C25ANR-G | 893-1010-2-ND | XC6109C25ANR-G | XC6109C25ANR-G | XC6109C25ANR-G |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - XC6109C25ANR-G | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 |