The XC6108C23BGR-G is a highly precise voltage detector from the XC6108 series, designed for low power consumption applications. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 0.8V to 5.0V in 0.1V increments. The device features a separated sense pin, allowing it to monitor an additional power supply and maintain detection even when the monitored voltage drops to 0V. A built-in delay circuit enables adjustable release delay times by connecting a capacitor to the delay capacitance pin. This voltage detector is available in both CMOS and N-channel open drain output configurations, making it versatile for various applications such as microprocessor reset circuitry, charge voltage monitors, memory battery backup switch circuits, and power failure detection circuits. The XC6108C23BGR-G is also environmentally friendly, being EU RoHS compliant and lead-free. It operates effectively across a temperature range of -40°C to +85°C, ensuring reliability in diverse environments.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6108C23BGR-G-ND | XC6108C23BGR-G | XC6108C23BGR-G | XC6108C23BGR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad |
| Pins | 4 |