The XC6108C38AGR-G is a voltage detector from the XC6108 series, designed for high precision and low power consumption. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 0.8V to 5.0V in 0.1V increments. The device features a separated sense pin, allowing it to monitor an external power supply and maintain detection even when the monitored voltage drops to 0V. This voltage detector includes a built-in delay circuit, enabling adjustable release delay times by connecting a capacitor to the delay capacitance pin. It is available in both CMOS and N-channel open drain output configurations. The typical power consumption is low, at 0.6 OºA during detection and 0.8 OºA during release, making it suitable for battery-powered applications. The operating temperature range is from -40°C to +85°C, and the product is compliant with EU RoHS standards. The XC6108C38AGR-G is suitable for applications such as microprocessor reset circuitry, charge voltage monitors, memory battery backup switch circuits, and power failure detection circuits.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
IC SUPERVISOR 1 CHANNEL 4USP
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6108C38AGR-G-ND | XC6108C38AGR-G | XC6108C38AGR-G | XC6108C38AGR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | |
| Pins | 4 |