Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Win Source Part Number: 999252-XC6109N10ANR-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1V
Package / Case: SC-82
Supplier Device Package: SSOT-24
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Other Names: XC6109N10ANG-G,XC610
Base Product Number: XC6109
IC SUPERVISOR 1 CHANNEL SSOT24 Product overview: XC6109N10ANR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6109N10ANR-G can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SSOT24
IC SUPERVISOR 1 CHANNEL SSOT24
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6109N10ANR-G-ND | 999252-XC6109N10ANR-G | 691-XC6109N10ANR-G | XC6109N10ANR-G | XC6109N10ANR-G | XC6109N10ANR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |