Panasonic Voltage Regulators - Linear AN8002M-E1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 3-HSIP
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 3-HSIP
Datasheet
Datasheet Summary
Powered by GS/AI

The AN8002M-E1 is a 3-pin, low dropout linear voltage regulator from Quarktwin Technology Ltd., designed to provide a fixed positive output voltage of 2V with a maximum output current of 50mA. It features a low input/output voltage difference of 0.3V maximum, making it suitable for applications where power consumption needs to be minimized, such as battery-operated devices. The device has a typical bias current of 0.6mA and includes built-in overcurrent protection for enhanced reliability. The regulator operates effectively within a supply voltage range of up to 20V and can function in ambient temperatures from -30°C to +80°C. It is available in a compact 3-HSIP package, which facilitates easy integration into various electronic designs. The AN8002M-E1 is particularly noted for its low noise output and good ripple rejection, making it a viable choice for sensitive applications requiring stable voltage regulation.

Datasheet Summary
Powered by GS/AI

The AN8002M-E1 is a 3-pin, low dropout linear voltage regulator from Quarktwin Technology Ltd., designed to provide a fixed positive output voltage of 2V with a maximum output current of 50mA. It features a low input/output voltage difference of 0.3V maximum, making it suitable for applications where power consumption needs to be minimized, such as battery-operated devices. The device has a typical bias current of 0.6mA and includes built-in overcurrent protection for enhanced reliability. The regulator operates effectively within a supply voltage range of up to 20V and can function in ambient temperatures from -30°C to +80°C. It is available in a compact 3-HSIP package, which facilitates easy integration into various electronic designs. The AN8002M-E1 is particularly noted for its low noise output and good ripple rejection, making it a viable choice for sensitive applications requiring stable voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AN8002M-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AN8002M-E1
Voltage Regulators - Linear AN8002M-E1
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 3-HSIP

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 3-HSIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AN8002M-E1
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1904841 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details