Panasonic Voltage Regulators - Linear AN79L12

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-SSIP
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-SSIP
Datasheet
Datasheet Summary
Powered by GS/AI

The AN79L12 is a 3-pin fixed negative output voltage regulator from Quarktwin Technology Ltd., designed to provide a stabilized output voltage of -12V with a current capacity of up to 100mA. This device is part of the AN79Lxx series, which includes various output voltage options ranging from -4V to -24V. The regulator operates without the need for external components, simplifying circuit design. It features built-in overcurrent limit and thermal overload protection circuits, enhancing reliability in power applications. The AN79L12 is suitable for a wide range of electronic devices and applications where a stable negative voltage is required.

Datasheet Summary
Powered by GS/AI

The AN79L12 is a 3-pin fixed negative output voltage regulator from Quarktwin Technology Ltd., designed to provide a stabilized output voltage of -12V with a current capacity of up to 100mA. This device is part of the AN79Lxx series, which includes various output voltage options ranging from -4V to -24V. The regulator operates without the need for external components, simplifying circuit design. It features built-in overcurrent limit and thermal overload protection circuits, enhancing reliability in power applications. The AN79L12 is suitable for a wide range of electronic devices and applications where a stable negative voltage is required.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AN79L12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AN79L12
Voltage Regulators - Linear AN79L12
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-SSIP

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-SSIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AN79L12
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901673 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161RGET - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 15000 µA
View Details