DIODES Incorporated Voltage Regulators - Linear AP1117K15L-13

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263
Datasheet
Datasheet Summary
Powered by GS/AI

The AP1117K15L-13 is a low dropout positive adjustable or fixed-mode voltage regulator capable of delivering up to 1A output current. It features a maximum dropout voltage of 1.4V at full load, ensuring efficient operation in low voltage applications. The device supports output voltages of 1.5V, 1.8V, 2.5V, 3.3V, and 5.0V, making it versatile for various applications including PC peripherals and communication devices. It includes built-in thermal shutdown and output current limiting for enhanced reliability. The regulator is available in multiple lead-free package options, including TO263-3L, ensuring compliance with RoHS standards. The AP1117K15L-13 is suitable for applications requiring stable voltage regulation with good noise rejection and fast transient response.

Datasheet Summary
Powered by GS/AI

The AP1117K15L-13 is a low dropout positive adjustable or fixed-mode voltage regulator capable of delivering up to 1A output current. It features a maximum dropout voltage of 1.4V at full load, ensuring efficient operation in low voltage applications. The device supports output voltages of 1.5V, 1.8V, 2.5V, 3.3V, and 5.0V, making it versatile for various applications including PC peripherals and communication devices. It includes built-in thermal shutdown and output current limiting for enhanced reliability. The regulator is available in multiple lead-free package options, including TO263-3L, ensuring compliance with RoHS standards. The AP1117K15L-13 is suitable for applications requiring stable voltage regulation with good noise rejection and fast transient response.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP1117K15L-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP1117K15L-13
Voltage Regulators - Linear AP1117K15L-13
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263

Buy Now Datasheet
Voltage Regulators - Linear - AP1117K15L-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP1117K15L-13
Voltage Regulators - Linear AP1117K15L-13
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP1117K15L-13
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers