DIODES Incorporated Voltage Regulators - Linear AP1120SBL-13

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-SOP
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-SOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AP1120SBL-13 is a dual output low dropout linear voltage regulator from Quarktwin Technology Ltd., capable of delivering up to 1A of output current. It features a maximum dropout voltage of 1.3V at full load, making it suitable for applications requiring efficient voltage regulation. The device provides two output voltages: 3.3V and 2.5V, or alternatively 3.3V and 1.8V for the B version. It includes built-in thermal shutdown and current limiting for each channel, ensuring safe operation under varying load conditions. The regulator is housed in a lead-free SOP-8L package and is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs. Typical applications include PC peripherals and communication devices, where stable voltage supply is critical.

Datasheet Summary
Powered by GS/AI

The AP1120SBL-13 is a dual output low dropout linear voltage regulator from Quarktwin Technology Ltd., capable of delivering up to 1A of output current. It features a maximum dropout voltage of 1.3V at full load, making it suitable for applications requiring efficient voltage regulation. The device provides two output voltages: 3.3V and 2.5V, or alternatively 3.3V and 1.8V for the B version. It includes built-in thermal shutdown and current limiting for each channel, ensuring safe operation under varying load conditions. The regulator is housed in a lead-free SOP-8L package and is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs. Typical applications include PC peripherals and communication devices, where stable voltage supply is critical.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP1120SBL-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP1120SBL-13
Voltage Regulators - Linear AP1120SBL-13
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-SOP

Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-SOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP1120SBL-13
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details