Panasonic PMIC - PMIC - Power Management - Specialized - AN32258A-PR AN32258A-PR

Description
Manufacturer: Panasonic Win Source Part Number: 860988-AN32258A-PR Operating Temperature Range: -30°C ~ 85°C Features: Wireless Power Receiver PMIC 48-WLCSP (3.16x3.16) Package: Reel - TR Package: 48-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: AN32258A Categories: Integrated Circuits (ICs) Case / Package: 48-WLCSP (3.16x3.16) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 860988-AN32258A-PR Operating Temperature Range: -30°C ~ 85°C Features: Wireless Power Receiver PMIC 48-WLCSP (3.16x3.16) Package: Reel - TR Package: 48-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: AN32258A Categories: Integrated Circuits (ICs) Case / Package: 48-WLCSP (3.16x3.16) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AN32258A-PR - 860988-AN32258A-PR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AN32258A-PR
860988-AN32258A-PR
PMIC - PMIC - Power Management - Specialized - AN32258A-PR 860988-AN32258A-PR
Manufacturer: Panasonic Win Source Part Number: 860988-AN32258A-PR Operating Temperature Range: -30°C ~ 85°C Features: Wireless Power Receiver PMIC 48-WLCSP (3.16x3.16) Package: Reel - TR Package: 48-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: AN32258A Categories: Integrated Circuits (ICs) Case / Package: 48-WLCSP (3.16x3.16) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Panasonic
Win Source Part Number: 860988-AN32258A-PR
Operating Temperature Range: -30°C ~ 85°C
Features: Wireless Power Receiver PMIC 48-WLCSP (3.16x3.16)
Package: Reel - TR
Package: 48-WFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AN32258A
Categories: Integrated Circuits (ICs)
Case / Package: 48-WLCSP (3.16x3.16)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - AN32258A-PR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
AN32258A-PR
Power Management - Specialized AN32258A-PR
Wireless Power Receiver PMIC 48-WLCSP (3.16x3.16)

Wireless Power Receiver PMIC 48-WLCSP (3.16x3.16)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 860988-AN32258A-PR AN32258A-PR
Product Name PMIC - PMIC - Power Management - Specialized - AN32258A-PR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161BRGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details
Voltage Supervisors - 2467624 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details