Panasonic Voltage Regulators - Linear AN79L08M

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-HSIP
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-HSIP
Datasheet
Datasheet Summary
Powered by GS/AI

The AN79L08M is a 3-pin fixed negative output voltage regulator from Quarktwin Technology Ltd., designed to provide a stabilized output voltage of -8V with a maximum output current of 100mA. It operates effectively without the need for external components, making it suitable for various power circuit applications. The device features built-in overcurrent limit and thermal overload protection circuits, enhancing its reliability in operation. The input voltage range for the AN79L08M is specified between -10V and -22V, ensuring flexibility in different circuit designs. Additionally, it offers good line and load regulation, with a ripple rejection ratio that contributes to stable performance. The product is available in a compact 3-HSIP package, facilitating easy integration into electronic systems.

Datasheet Summary
Powered by GS/AI

The AN79L08M is a 3-pin fixed negative output voltage regulator from Quarktwin Technology Ltd., designed to provide a stabilized output voltage of -8V with a maximum output current of 100mA. It operates effectively without the need for external components, making it suitable for various power circuit applications. The device features built-in overcurrent limit and thermal overload protection circuits, enhancing its reliability in operation. The input voltage range for the AN79L08M is specified between -10V and -22V, ensuring flexibility in different circuit designs. Additionally, it offers good line and load regulation, with a ripple rejection ratio that contributes to stable performance. The product is available in a compact 3-HSIP package, facilitating easy integration into electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AN79L08M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AN79L08M
Voltage Regulators - Linear AN79L08M
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-HSIP

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-HSIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AN79L08M
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1922335P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details