The AP1117Y25L-13 is a low dropout linear voltage regulator capable of delivering up to 1A of output current. It is designed for applications requiring a well-regulated supply, such as high-speed bus termination and low current 3.3V logic supply. The regulator operates with an input voltage range of 6.4V to 18V and provides adjustable output voltages from 1.25V to 5.0V, with a maximum dropout voltage of 1.4V at full load. This device features fast transient response, output current limiting, and built-in thermal shutdown for protection. It is available in a SOT223 package and is compliant with RoHS standards, making it suitable for environmentally conscious designs. The operating junction temperature range is from 0°C to +125°C for commercial grade and -40°C to +125°C for industrial grade. The AP1117Y25L-13 is not recommended for new designs, with a suggestion to consider the AZ1117C/E series instead.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AP1117Y25L-13 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |