The AN8085M is a 3-pin, low dropout linear voltage regulator from Quarktwin Technology Ltd., designed to provide a fixed positive output voltage of 8.5V with a maximum output current of 50mA. It features a low input/output voltage difference of 0.3V maximum, making it suitable for applications where power efficiency is critical, such as battery-operated devices. The device has a typical bias current of 0.6mA and includes built-in overcurrent protection to enhance reliability. The AN8085M operates within a supply voltage range of 9V to 14.5V and is rated for an ambient temperature range of -30°C to +80°C. It is packaged in a 3-HSIP configuration, which allows for easy integration into various circuit designs. The regulator is characterized by its low noise output and good ripple rejection, making it suitable for sensitive electronic applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 3-HSIP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AN8085M |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |