DIODES Incorporated Voltage Regulators - Linear AP1117K15L-U

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263
Datasheet
Datasheet Summary
Powered by GS/AI

The AP1117K15L-U is a low dropout positive adjustable or fixed-mode voltage regulator capable of delivering up to 1A output current. It features a maximum dropout voltage of 1.4V at full load, making it suitable for applications requiring stable voltage supply with minimal input-output voltage difference. The device supports output voltages of 1.5V, 1.8V, 2.5V, 3.3V, and 5.0V, and operates with input voltages ranging from 6.4V to 18V. The regulator includes built-in thermal shutdown and output current limiting for enhanced reliability. It is designed for applications such as PC peripherals and communication devices, and offers good noise rejection. The AP1117K15L-U is available in various lead-free package options, including TO263-3L, ensuring compliance with RoHS standards. This product is well-suited for projects that require efficient voltage regulation in compact designs.

Datasheet Summary
Powered by GS/AI

The AP1117K15L-U is a low dropout positive adjustable or fixed-mode voltage regulator capable of delivering up to 1A output current. It features a maximum dropout voltage of 1.4V at full load, making it suitable for applications requiring stable voltage supply with minimal input-output voltage difference. The device supports output voltages of 1.5V, 1.8V, 2.5V, 3.3V, and 5.0V, and operates with input voltages ranging from 6.4V to 18V. The regulator includes built-in thermal shutdown and output current limiting for enhanced reliability. It is designed for applications such as PC peripherals and communication devices, and offers good noise rejection. The AP1117K15L-U is available in various lead-free package options, including TO263-3L, ensuring compliance with RoHS standards. This product is well-suited for projects that require efficient voltage regulation in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP1117K15L-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP1117K15L-U
Voltage Regulators - Linear AP1117K15L-U
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP1117K15L-U
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details