Panasonic Voltage Regulators - Linear AN78L10

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 3-SSIP
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 3-SSIP
Datasheet
Datasheet Summary
Powered by GS/AI

The AN78L10 is a 3-pin linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed positive output voltage of 10V with a maximum output current of 100mA. It operates with an input voltage range of 7V to 19V, ensuring stable performance across various conditions. The device features built-in overcurrent limit and thermal overload protection circuits, enhancing reliability and safety during operation. The AN78L10 does not require external components for its operation, simplifying circuit design. It is suitable for a wide range of applications, including power circuits in consumer electronics and other general-purpose devices. The product is available in lead-free packaging options, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The AN78L10 is a 3-pin linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed positive output voltage of 10V with a maximum output current of 100mA. It operates with an input voltage range of 7V to 19V, ensuring stable performance across various conditions. The device features built-in overcurrent limit and thermal overload protection circuits, enhancing reliability and safety during operation. The AN78L10 does not require external components for its operation, simplifying circuit design. It is suitable for a wide range of applications, including power circuits in consumer electronics and other general-purpose devices. The product is available in lead-free packaging options, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AN78L10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AN78L10
Voltage Regulators - Linear AN78L10
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 3-SSIP

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 3-SSIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AN78L10
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products