DIODES Incorporated Voltage Regulators - Linear AP1084T15G-U

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3
Datasheet
Datasheet Summary
Powered by GS/AI

The AP1084T15G-U is a low dropout linear voltage regulator capable of delivering up to 5A of output current. It features a maximum dropout voltage of 1.4V at full load, making it suitable for applications requiring stable voltage regulation with minimal input-output voltage differential. The device supports adjustable output voltage settings or fixed outputs of 1.5V, 1.8V, 2.5V, 3.3V, and 5.0V, providing flexibility for various circuit designs. This regulator includes built-in thermal shutdown and output current limiting for enhanced reliability and protection. It is designed for low voltage IC applications, such as high-speed bus termination and low current logic supplies, and is also applicable in VGA card circuits. The AP1084T15G-U is available in lead-free packages, including TO220-3L, and complies with RoHS standards. It is important to note that this part is not recommended for new designs, with a suggestion to use the AZ1084C instead.

Datasheet Summary
Powered by GS/AI

The AP1084T15G-U is a low dropout linear voltage regulator capable of delivering up to 5A of output current. It features a maximum dropout voltage of 1.4V at full load, making it suitable for applications requiring stable voltage regulation with minimal input-output voltage differential. The device supports adjustable output voltage settings or fixed outputs of 1.5V, 1.8V, 2.5V, 3.3V, and 5.0V, providing flexibility for various circuit designs. This regulator includes built-in thermal shutdown and output current limiting for enhanced reliability and protection. It is designed for low voltage IC applications, such as high-speed bus termination and low current logic supplies, and is also applicable in VGA card circuits. The AP1084T15G-U is available in lead-free packages, including TO220-3L, and complies with RoHS standards. It is important to note that this part is not recommended for new designs, with a suggestion to use the AZ1084C instead.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP1084T15G-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP1084T15G-U
Voltage Regulators - Linear AP1084T15G-U
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP1084T15G-U
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
Voltage References - 1922497P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details