Panasonic PMIC - PMIC - Voltage Regulators - Special Purpose - AN34001A-LC AN34001A-LC

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016704-AN34001A-LC Packaging: Tube/Rail Applications: Converter, Car Audio System Mounting: Through Hole Voltage - Input: 6.6 V to 18 V Number of Outputs: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016704-AN34001A-LC Packaging: Tube/Rail Applications: Converter, Car Audio System Mounting: Through Hole Voltage - Input: 6.6 V to 18 V Number of Outputs: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - AN34001A-LC - 1016704-AN34001A-LC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - AN34001A-LC
1016704-AN34001A-LC
PMIC - PMIC - Voltage Regulators - Special Purpose - AN34001A-LC 1016704-AN34001A-LC
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016704-AN34001A-LC Packaging: Tube/Rail Applications: Converter, Car Audio System Mounting: Through Hole Voltage - Input: 6.6 V to 18 V Number of Outputs: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1016704-AN34001A-LC
Packaging: Tube/Rail
Applications: Converter, Car Audio System
Mounting: Through Hole
Voltage - Input: 6.6 V to 18 V
Number of Outputs: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Special Purpose Regulators - AN34001A-LC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
AN34001A-LC
Special Purpose Regulators AN34001A-LC
- Converter, Car Audio System Voltage Regulator IC 9 Output 16-DIP

- Converter, Car Audio System Voltage Regulator IC 9 Output 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1016704-AN34001A-LC AN34001A-LC
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - AN34001A-LC Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1897794 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details